ASUS logo

ASUS R7360-OC-2GD5 graphics card AMD Radeon R7 360 2 GB GDDR5

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85683
Info modified on:
02 Sept 2024, 20:23:35
Short summary description ASUS R7360-OC-2GD5 graphics card AMD Radeon R7 360 2 GB GDDR5:

ASUS R7360-OC-2GD5, Radeon R7 360, 2 GB, GDDR5, 128 bit, 2560 x 1600 pixels, PCI Express 3.0

Long summary description ASUS R7360-OC-2GD5 graphics card AMD Radeon R7 360 2 GB GDDR5:

ASUS R7360-OC-2GD5. Graphics processor family: AMD, Graphics processor: Radeon R7 360, Processor frequency: 1070 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 6500 MHz. Maximum resolution: 2560 x 1600 pixels. OpenGL version: 4.4, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.