ASUS logo

ASUS R558UQ-XO359T laptop Intel® Core™ i5 i5-6200U 15.6" HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® 940MX Windows 10 Home Blue, Stainless steel

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28286
Info modified on:
23 Jan 2025, 19:14:40
Short summary description ASUS R558UQ-XO359T laptop Intel® Core™ i5 i5-6200U 15.6" HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® 940MX Windows 10 Home Blue, Stainless steel:

ASUS R558UQ-XO359T, Intel® Core™ i5, 2.3 GHz, 15.6", 1366 x 768 pixels, 8 GB, 256 GB

Long summary description ASUS R558UQ-XO359T laptop Intel® Core™ i5 i5-6200U 15.6" HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® 940MX Windows 10 Home Blue, Stainless steel:

ASUS R558UQ-XO359T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product color: Blue, Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.