ASUS logo

ASUS R556LJ-XO603H-12 Intel® Core™ i3 i3-5005U Laptop 15.6" 12 GB DDR3L-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® 920M Windows 8.1 Black, Silver

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15888
Info modified on:
28 Jan 2025, 10:11:04
Short summary description ASUS R556LJ-XO603H-12 Intel® Core™ i3 i3-5005U Laptop 15.6" 12 GB DDR3L-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® 920M Windows 8.1 Black, Silver:

ASUS R556LJ-XO603H-12, Intel® Core™ i3, 2 GHz, 15.6", 1366 x 768 pixels, 12 GB, 1.13 TB

Long summary description ASUS R556LJ-XO603H-12 Intel® Core™ i3 i3-5005U Laptop 15.6" 12 GB DDR3L-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® 920M Windows 8.1 Black, Silver:

ASUS R556LJ-XO603H-12. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-5005U, Processor frequency: 2 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 12 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 8.1. Product color: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.