ASUS logo

ASUS R556LD-XO125D laptop Intel® Core™ i5 i5-4210U 15.6" HD 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 820M FreeDOS Black, Brown

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30972
Info modified on:
27 Jan 2025, 08:23:16
Short summary description ASUS R556LD-XO125D laptop Intel® Core™ i5 i5-4210U 15.6" HD 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 820M FreeDOS Black, Brown:

ASUS R556LD-XO125D, Intel® Core™ i5, 1.7 GHz, 15.6", 1366 x 768 pixels, 4 GB, 1 TB

Long summary description ASUS R556LD-XO125D laptop Intel® Core™ i5 i5-4210U 15.6" HD 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 820M FreeDOS Black, Brown:

ASUS R556LD-XO125D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4210U, Processor frequency: 1.7 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: FreeDOS. Product color: Black, Brown

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.