ASUS logo

ASUS R540NA-RS02 laptop Intel® Celeron® N3350 15.6" HD 4 GB 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Black, Chocolate

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54776
Info modified on:
08 Mar 2024, 09:07:54
Short summary description ASUS R540NA-RS02 laptop Intel® Celeron® N3350 15.6" HD 4 GB 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Black, Chocolate:

ASUS R540NA-RS02, Intel® Celeron®, 1.1 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS R540NA-RS02 laptop Intel® Celeron® N3350 15.6" HD 4 GB 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Black, Chocolate:

ASUS R540NA-RS02. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3350, Processor frequency: 1.1 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 500. Operating system installed: Windows 10. Product color: Black, Chocolate. Weight: 4.41 lbs (2 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.