ASUS logo

ASUS R540LA-DM740T laptop Intel® Core™ i3 i3-5005U 15.6" Full HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Silver

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79835
Info modified on:
01 Feb 2025, 05:09:57
Short summary description ASUS R540LA-DM740T laptop Intel® Core™ i3 i3-5005U 15.6" Full HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Silver:

ASUS R540LA-DM740T, Intel® Core™ i3, 2 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description ASUS R540LA-DM740T laptop Intel® Core™ i3 i3-5005U 15.6" Full HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Silver:

ASUS R540LA-DM740T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-5005U, Processor frequency: 2 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.