ASUS logo

ASUS R510VX-DM005D laptop Intel® Core™ i7 i7-6700HQ 15.6" Full HD 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Wi-Fi 5 (802.11ac) FreeDOS Gray, Silver

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85713
Info modified on:
22 Jan 2025, 05:02:09
Short summary description ASUS R510VX-DM005D laptop Intel® Core™ i7 i7-6700HQ 15.6" Full HD 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Wi-Fi 5 (802.11ac) FreeDOS Gray, Silver:

ASUS R510VX-DM005D, Intel® Core™ i7, 2.6 GHz, 15.6", 1920 x 1080 pixels, 4 GB, 1 TB

Long summary description ASUS R510VX-DM005D laptop Intel® Core™ i7 i7-6700HQ 15.6" Full HD 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Wi-Fi 5 (802.11ac) FreeDOS Gray, Silver:

ASUS R510VX-DM005D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6700HQ, Processor frequency: 2.6 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: FreeDOS. Product color: Gray, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.