ASUS logo

ASUS R510IU-LSFX laptop AMD FX™ FX-9830P 15.6" Full HD 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon RX 460 Wi-Fi 4 (802.11n) Windows 10 Home Gray

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58103
Info modified on:
14 Mar 2024, 17:07:45
Short summary description ASUS R510IU-LSFX laptop AMD FX™ FX-9830P 15.6" Full HD 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon RX 460 Wi-Fi 4 (802.11n) Windows 10 Home Gray:

ASUS R510IU-LSFX, AMD FX™, 3 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description ASUS R510IU-LSFX laptop AMD FX™ FX-9830P 15.6" Full HD 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon RX 460 Wi-Fi 4 (802.11n) Windows 10 Home Gray:

ASUS R510IU-LSFX. Product type: Laptop, Form factor: Clamshell. Processor family: AMD FX™, Processor model: FX-9830P, Processor frequency: 3 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product color: Gray

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.