ASUS logo

ASUS R510CC-XX461H laptop Intel® Core™ i5 i5-3337U 15.6" HD 6 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 720M Windows 8 Gray, Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59569
Info modified on:
02 Feb 2025, 22:58:44
Short summary description ASUS R510CC-XX461H laptop Intel® Core™ i5 i5-3337U 15.6" HD 6 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 720M Windows 8 Gray, Stainless steel:

ASUS R510CC-XX461H, Intel® Core™ i5, 1.8 GHz, 15.6", 1366 x 768 pixels, 6 GB, 750 GB

Long summary description ASUS R510CC-XX461H laptop Intel® Core™ i5 i5-3337U 15.6" HD 6 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 720M Windows 8 Gray, Stainless steel:

ASUS R510CC-XX461H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3337U, Processor frequency: 1.8 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product color: Gray, Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.