ASUS logo

ASUS Q551LN-BBI706 laptop Intel® Core™ i7 i7-4510U Hybrid (2-in-1) 15.6" Full HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 840M Windows 8.1 Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
168977
Info modified on:
22 Jan 2025, 06:20:30
Short summary description ASUS Q551LN-BBI706 laptop Intel® Core™ i7 i7-4510U Hybrid (2-in-1) 15.6" Full HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 840M Windows 8.1 Black:

ASUS Q551LN-BBI706, Intel® Core™ i7, 2 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description ASUS Q551LN-BBI706 laptop Intel® Core™ i7 i7-4510U Hybrid (2-in-1) 15.6" Full HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 840M Windows 8.1 Black:

ASUS Q551LN-BBI706. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-4510U, Processor frequency: 2 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 8.1. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.