ASUS logo

ASUS Q536FD-BI7T15 laptop Intel® Core™ i7 i7-8565U Hybrid (2-in-1) 15.6" Touchscreen 4K Ultra HD 16 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Max-Q Wi-Fi 5 (802.11ac) Windows 10 Home Gray

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45921
Info modified on:
02 Jun 2025, 18:19:44
Short summary description ASUS Q536FD-BI7T15 laptop Intel® Core™ i7 i7-8565U Hybrid (2-in-1) 15.6" Touchscreen 4K Ultra HD 16 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Max-Q Wi-Fi 5 (802.11ac) Windows 10 Home Gray:

ASUS Q536FD-BI7T15, Intel® Core™ i7, 1.8 GHz, 15.6", 3840 x 2160 pixels, 16 GB, 2.26 TB

Long summary description ASUS Q536FD-BI7T15 laptop Intel® Core™ i7 i7-8565U Hybrid (2-in-1) 15.6" Touchscreen 4K Ultra HD 16 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Max-Q Wi-Fi 5 (802.11ac) Windows 10 Home Gray:

ASUS Q536FD-BI7T15. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-8565U, Processor frequency: 1.8 GHz. Display diagonal: 15.6", HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2.26 TB, Storage media: HDD+SSD. Operating system installed: Windows 10 Home. Product color: Gray

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.