ASUS logo

ASUS Q534UX-BHI7T19 laptop Intel® Core™ i7 i7-7500U Hybrid (2-in-1) 15.6" Touchscreen 4K Ultra HD 16 GB LPDDR3L-SDRAM 2.51 TB HDD+SSD NVIDIA® GeForce® GTX 950M Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
149156
Info modified on:
01 Feb 2025, 05:32:46
Short summary description ASUS Q534UX-BHI7T19 laptop Intel® Core™ i7 i7-7500U Hybrid (2-in-1) 15.6" Touchscreen 4K Ultra HD 16 GB LPDDR3L-SDRAM 2.51 TB HDD+SSD NVIDIA® GeForce® GTX 950M Wi-Fi 5 (802.11ac) Windows 10 Home Black:

ASUS Q534UX-BHI7T19, Intel® Core™ i7, 2.7 GHz, 15.6", 3840 x 2160 pixels, 16 GB, 2.51 TB

Long summary description ASUS Q534UX-BHI7T19 laptop Intel® Core™ i7 i7-7500U Hybrid (2-in-1) 15.6" Touchscreen 4K Ultra HD 16 GB LPDDR3L-SDRAM 2.51 TB HDD+SSD NVIDIA® GeForce® GTX 950M Wi-Fi 5 (802.11ac) Windows 10 Home Black:

ASUS Q534UX-BHI7T19. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2.7 GHz. Display diagonal: 15.6", HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR3L-SDRAM. Total storage capacity: 2.51 TB, Storage media: HDD+SSD. Operating system installed: Windows 10 Home. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.