ASUS logo

ASUS Q524UQ-BI7T20 laptop Intel® Core™ i7 i7-7500U Hybrid (2-in-1) 15.6" Touchscreen Full HD 12 GB DDR4-SDRAM 2 TB HDD NVIDIA® GeForce® 940MX Windows 10 Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76306
Info modified on:
02 Jun 2025, 18:19:18
Short summary description ASUS Q524UQ-BI7T20 laptop Intel® Core™ i7 i7-7500U Hybrid (2-in-1) 15.6" Touchscreen Full HD 12 GB DDR4-SDRAM 2 TB HDD NVIDIA® GeForce® 940MX Windows 10 Black:

ASUS Q524UQ-BI7T20, Intel® Core™ i7, 2.7 GHz, 15.6", 1920 x 1080 pixels, 12 GB, 2 TB

Long summary description ASUS Q524UQ-BI7T20 laptop Intel® Core™ i7 i7-7500U Hybrid (2-in-1) 15.6" Touchscreen Full HD 12 GB DDR4-SDRAM 2 TB HDD NVIDIA® GeForce® 940MX Windows 10 Black:

ASUS Q524UQ-BI7T20. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2.7 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2 TB, Storage media: HDD. Operating system installed: Windows 10. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.