ASUS logo

ASUS Q503UA-BHI5T16 laptop Intel® Core™ i5 i5-6200U Hybrid (2-in-1) 15.6" Touchscreen Full HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
149581
Info modified on:
22 Jan 2025, 05:09:14
Short summary description ASUS Q503UA-BHI5T16 laptop Intel® Core™ i5 i5-6200U Hybrid (2-in-1) 15.6" Touchscreen Full HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Black:

ASUS Q503UA-BHI5T16, Intel® Core™ i5, 2.3 GHz, 15.6", 1980 x 1080 pixels, 8 GB, 1 TB

Long summary description ASUS Q503UA-BHI5T16 laptop Intel® Core™ i5 i5-6200U Hybrid (2-in-1) 15.6" Touchscreen Full HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Black:

ASUS Q503UA-BHI5T16. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1980 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Operating system installed: Windows 10. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.