ASUS logo

ASUS Zenbook 14 Q407IQ-BR5N4 laptop AMD Ryzen™ 5 4500U 14" Full HD 8 GB LPDDR4x-SDRAM 256 GB SSD NVIDIA GeForce MX350 Wi-Fi 6 (802.11ax) Windows 10 Home Gray

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37927
Info modified on:
08 Nov 2024, 04:40:54
Short summary description ASUS Zenbook 14 Q407IQ-BR5N4 laptop AMD Ryzen™ 5 4500U 14" Full HD 8 GB LPDDR4x-SDRAM 256 GB SSD NVIDIA GeForce MX350 Wi-Fi 6 (802.11ax) Windows 10 Home Gray:

ASUS Zenbook 14 Q407IQ-BR5N4, AMD Ryzen™ 5, 2.3 GHz, 14", 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description ASUS Zenbook 14 Q407IQ-BR5N4 laptop AMD Ryzen™ 5 4500U 14" Full HD 8 GB LPDDR4x-SDRAM 256 GB SSD NVIDIA GeForce MX350 Wi-Fi 6 (802.11ax) Windows 10 Home Gray:

ASUS Zenbook 14 Q407IQ-BR5N4. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5, Processor model: 4500U, Processor frequency: 2.3 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 10 Home. Product color: Gray

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.