ASUS logo

ASUS Q302UA-BHI5T20 laptop Intel® Core™ i5 i5-6200U Hybrid (2-in-1) 13.3" Touchscreen 6 GB DDR3L-SDRAM 1 TB HDD Windows 10 Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117844
Info modified on:
22 Jan 2025, 04:59:06
Short summary description ASUS Q302UA-BHI5T20 laptop Intel® Core™ i5 i5-6200U Hybrid (2-in-1) 13.3" Touchscreen 6 GB DDR3L-SDRAM 1 TB HDD Windows 10 Black:

ASUS Q302UA-BHI5T20, Intel® Core™ i5, 2.3 GHz, 13.3", 1366 x 768 pixels, 6 GB, 1 TB

Long summary description ASUS Q302UA-BHI5T20 laptop Intel® Core™ i5 i5-6200U Hybrid (2-in-1) 13.3" Touchscreen 6 GB DDR3L-SDRAM 1 TB HDD Windows 10 Black:

ASUS Q302UA-BHI5T20. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 13.3", Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 6 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.