ASUS logo

ASUS Q302LA-BHI3T11 laptop Intel® Core™ i3 i3-5010U Hybrid (2-in-1) 13.3" Touchscreen 6 GB DDR3L-SDRAM 500 GB HDD Windows 10 Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107364
Info modified on:
01 Feb 2025, 04:49:32
Short summary description ASUS Q302LA-BHI3T11 laptop Intel® Core™ i3 i3-5010U Hybrid (2-in-1) 13.3" Touchscreen 6 GB DDR3L-SDRAM 500 GB HDD Windows 10 Black:

ASUS Q302LA-BHI3T11, Intel® Core™ i3, 2.1 GHz, 13.3", 1366 x 768 pixels, 6 GB, 500 GB

Long summary description ASUS Q302LA-BHI3T11 laptop Intel® Core™ i3 i3-5010U Hybrid (2-in-1) 13.3" Touchscreen 6 GB DDR3L-SDRAM 500 GB HDD Windows 10 Black:

ASUS Q302LA-BHI3T11. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i3, Processor model: i3-5010U, Processor frequency: 2.1 GHz. Display diagonal: 13.3", Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 6 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 10. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.