ASUSPRO PU401LA-WO243D, Intel® Core™ i5, 1.7 GHz, 14", 1366 x 768 pixels, 8 GB, 1 TB
ASUSPRO PU401LA-WO243D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4210U, Processor frequency: 1.7 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: FreeDOS. Product color: Black