ASUS logo

ASUS `ER MB PSCH-L P4 S478 E7210 Intel® E7210

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29113
Info modified on:
30 Oct 2024, 13:09:44
Short summary description ASUS `ER MB PSCH-L P4 S478 E7210 Intel® E7210:

ASUS `ER MB PSCH-L P4 S478 E7210, 800 MHz, 4 GB, ECC, 8 MB, Intel 82547GI CSA Gigabit Ethernet LAN chip, Intel® E7210

Long summary description ASUS `ER MB PSCH-L P4 S478 E7210 Intel® E7210:

ASUS `ER MB PSCH-L P4 S478 E7210. Processor system buses supported: 800 MHz. Maximum internal memory: 4 GB, ECC сompatibility: ECC. Maximum graphics card memory: 8 MB. Networking features: Intel 82547GI CSA Gigabit Ethernet LAN chip. Motherboard chipset: Intel® E7210, Power source type: ATX

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.