ASUS logo

ASUS PRO61SL-6X039C-BE laptop Intel® Core™2 Duo T6400 16" 4 GB DDR2-SDRAM 320 GB AMD Radeon HD 4570 Windows Vista Home Premium

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60848
Info modified on:
23 Jan 2025, 18:51:45
Short summary description ASUS PRO61SL-6X039C-BE laptop Intel® Core™2 Duo T6400 16" 4 GB DDR2-SDRAM 320 GB AMD Radeon HD 4570 Windows Vista Home Premium:

ASUS PRO61SL-6X039C-BE, Intel® Core™2 Duo, 2 GHz, 16", 1366 x 768 pixels, 4 GB, 320 GB

Long summary description ASUS PRO61SL-6X039C-BE laptop Intel® Core™2 Duo T6400 16" 4 GB DDR2-SDRAM 320 GB AMD Radeon HD 4570 Windows Vista Home Premium:

ASUS PRO61SL-6X039C-BE. Processor family: Intel® Core™2 Duo, Processor model: T6400, Processor frequency: 2 GHz. Display diagonal: 16", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD±RW. Discrete graphics card model: AMD Radeon HD 4570. Operating system installed: Windows Vista Home Premium. Weight: 6.28 lbs (2.85 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.