ASUS Pro50GL-AP023C, Intel® Pentium®, 2 GHz, 15.4", 1280 x 800 pixels, 2 GB, 250 GB
ASUS Pro50GL-AP023C. Processor family: Intel® Pentium®, Processor model: T3200, Processor frequency: 2 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: NVIDIA GeForce 8200M G. Operating system installed: Windows Vista Home Premium. Weight: 5.73 lbs (2.6 kg)