ASUS logo

ASUS Prime H410M-A Intel H410 LGA 1200 (Socket H5) micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91407
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS Prime H410M-A Intel H410 LGA 1200 (Socket H5) micro ATX:

ASUS Prime H410M-A, Intel, LGA 1200 (Socket H5), DDR4-SDRAM, 64 GB, DIMM, 2133,2400,2666,2800,2933 MHz

Long summary description ASUS Prime H410M-A Intel H410 LGA 1200 (Socket H5) micro ATX:

ASUS Prime H410M-A. Processor manufacturer: Intel, Processor socket: LGA 1200 (Socket H5). Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA. Motherboard form factor: micro ATX, Motherboard chipset family: Intel, Motherboard chipset: Intel H410. BIOS type: UEFI AMI, BIOS memory size: 128 Mbit

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.