ASUS logo

ASUS PRIME B450M-A/CSM motherboard AMD B450 Socket AM4 micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
231087
Info modified on:
04 Nov 2024, 10:11:39
Short summary description ASUS PRIME B450M-A/CSM motherboard AMD B450 Socket AM4 micro ATX:

ASUS PRIME B450M-A/CSM, AMD, Socket AM4, AMD Athlon, AMD Ryzen 2000 Series, AMD Ryzen 3000 Series, DDR4-SDRAM, DIMM, Dual-channel

Long summary description ASUS PRIME B450M-A/CSM motherboard AMD B450 Socket AM4 micro ATX:

ASUS PRIME B450M-A/CSM. Processor manufacturer: AMD, Processor socket: Socket AM4, Compatible processor series: AMD Athlon, AMD Ryzen 2000 Series, AMD Ryzen 3000 Series. Supported memory types: DDR4-SDRAM, Memory slots type: DIMM, Memory channels: Dual-channel. Supported storage drive interfaces: M.2, SATA III, Supported storage drive types: HDD, RAID levels: 0, 1, 10. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111H. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset family: AMD

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.