ASUS logo

ASUS PRIME B350M-A AMD B350 Socket AM4 micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50920
Info modified on:
04 Nov 2024, 10:11:47
Short summary description ASUS PRIME B350M-A AMD B350 Socket AM4 micro ATX:

ASUS PRIME B350M-A, AMD, Socket AM4, AMD A, AMD Athlon, AMD Athlon™ X4, AMD Ryzen 2000 Series, AMD Ryzen 3000 Series, DDR4-SDRAM, DIMM, ECC & Non-ECC

Long summary description ASUS PRIME B350M-A AMD B350 Socket AM4 micro ATX:

ASUS PRIME B350M-A. Processor manufacturer: AMD, Processor socket: Socket AM4, Compatible processor series: AMD A, AMD Athlon, AMD Athlon™ X4, AMD Ryzen 2000 Series, AMD Ryzen 3000 Series. Supported memory types: DDR4-SDRAM, Memory slots type: DIMM, ECC сompatibility: ECC & Non-ECC. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset family: AMD. BIOS type: UEFI AMI, BIOS memory size: 128 Mbit. Width: 9.61" (244 mm), Depth: 9.45" (240 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.