ASUS logo

ASUS PRIME A620M-K-CSM motherboard AMD A620 Socket AM5 micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14088
Info modified on:
03 Jun 2025, 10:39:13
Short summary description ASUS PRIME A620M-K-CSM motherboard AMD A620 Socket AM5 micro ATX:

ASUS PRIME A620M-K-CSM, AMD, Socket AM5, AMD Ryzen 7000 Series, DDR5-SDRAM, 96 GB, Dual-channel

Long summary description ASUS PRIME A620M-K-CSM motherboard AMD A620 Socket AM5 micro ATX:

ASUS PRIME A620M-K-CSM. Processor manufacturer: AMD, Processor socket: Socket AM5, Compatible processor series: AMD Ryzen 7000 Series. Supported memory types: DDR5-SDRAM, Maximum internal memory: 96 GB, Memory channels: Dual-channel. Supported storage drive interfaces: M.2, SATA III, Supported storage drive types: HDD & SSD. Ethernet interface type: Fast Ethernet, Gigabit Ethernet. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset family: AMD

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.