ASUS logo

ASUS PN60-8I5M8H1 PC/workstation Intel® Core™ i5 i5-8250U 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Mini PC Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5911
Info modified on:
08 Mar 2024, 09:07:54
Short summary description ASUS PN60-8I5M8H1 PC/workstation Intel® Core™ i5 i5-8250U 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Mini PC Black:

ASUS PN60-8I5M8H1, 1.6 GHz, Intel® Core™ i5, i5-8250U, 8 GB, 1 TB, Windows 10 Home

Long summary description ASUS PN60-8I5M8H1 PC/workstation Intel® Core™ i5 i5-8250U 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Mini PC Black:

ASUS PN60-8I5M8H1. Processor frequency: 1.6 GHz, Processor family: Intel® Core™ i5, Processor model: i5-8250U. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Home. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 24.7 oz (700 g). Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.