ASUS logo

ASUS PL-E52P DUO PowerLine network adapter 600 Mbit/s Ethernet LAN White 2 pc(s)

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64768
Info modified on:
30 May 2023, 12:04:14
Short summary description ASUS PL-E52P DUO PowerLine network adapter 600 Mbit/s Ethernet LAN White 2 pc(s):

ASUS PL-E52P DUO, 600 Mbit/s, Type E, Gigabit Ethernet, 10,100,1000 Mbit/s, 128-bit AES, 11811" (300 m)

Long summary description ASUS PL-E52P DUO PowerLine network adapter 600 Mbit/s Ethernet LAN White 2 pc(s):

ASUS PL-E52P DUO. Maximum data transfer rate: 600 Mbit/s, Power plug: Type E, Ethernet LAN interface type: Gigabit Ethernet. AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Product color: White, LED indicators: Data, Link, Power. Width: 4.41" (112 mm), Depth: 2.24" (57 mm), Height: 1.26" (32 mm). Quantity per pack: 2 pc(s), Cables included: LAN (RJ-45)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.