ASUS logo

ASUS ROG Swift PG32UQX LED display 32" 3840 x 2160 pixels 4K Ultra HD Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49791
Info modified on:
21 Mar 2025, 13:59:58
Short summary description ASUS ROG Swift PG32UQX LED display 32" 3840 x 2160 pixels 4K Ultra HD Black:

ASUS ROG Swift PG32UQX, 32", 3840 x 2160 pixels, 4K Ultra HD, LED, 4 ms, Black

Long summary description ASUS ROG Swift PG32UQX LED display 32" 3840 x 2160 pixels 4K Ultra HD Black:

ASUS ROG Swift PG32UQX. Display diagonal: 32", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 2.0 / 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.