ASUS logo

ASUS ROG Swift PG258Q LED display 24.5" 1920 x 1080 pixels Full HD LCD Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77900
Info modified on:
30 Dec 2024, 17:23:48
Short summary description ASUS ROG Swift PG258Q LED display 24.5" 1920 x 1080 pixels Full HD LCD Black:

ASUS ROG Swift PG258Q, 24.5", 1920 x 1080 pixels, Full HD, LCD, 1 ms, Black

Long summary description ASUS ROG Swift PG258Q LED display 24.5" 1920 x 1080 pixels Full HD LCD Black:

ASUS ROG Swift PG258Q. Display diagonal: 24.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in USB hub. VESA mounting, Height adjustment. Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.