ASUS logo

ASUS PCE-AC56 network card Internal WLAN 1300 Mbit/s

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104903
Info modified on:
14 Mar 2024, 19:41:47
Short summary description ASUS PCE-AC56 network card Internal WLAN 1300 Mbit/s:

ASUS PCE-AC56, Internal, Wireless, PCI Express, WLAN, 1300 Mbit/s, Red

Long summary description ASUS PCE-AC56 network card Internal WLAN 1300 Mbit/s:

ASUS PCE-AC56. Internal. Connectivity technology: Wireless, Host interface: PCI Express, Interface: WLAN. Maximum data transfer rate: 1300 Mbit/s, Top Wi-Fi standard: Wi-Fi 5 (802.11ac), Wi-Fi band: Dual-band (2.4 GHz / 5 GHz). Product color: Red

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.