ASUS logo

ASUS Wireless-AC750 Dual-band PCI-E Adapter Internal WLAN

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85540
Info modified on:
14 Mar 2024, 19:37:12
Short summary description ASUS Wireless-AC750 Dual-band PCI-E Adapter Internal WLAN:

ASUS Wireless-AC750 Dual-band PCI-E Adapter, Internal, Wireless, PCI Express, WLAN

Long summary description ASUS Wireless-AC750 Dual-band PCI-E Adapter Internal WLAN:

ASUS Wireless-AC750 Dual-band PCI-E Adapter. Internal. Connectivity technology: Wireless, Host interface: PCI Express, Interface: WLAN. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.