ASUS PadFone Station Dock, Docking, Brown, MMC, SD, SDHC, 7.28" (185 mm), 10.7" (271 mm), 1.1" (28 mm)
ASUS PadFone Station Dock. Connectivity technology: Docking. Product color: Brown, Compatible memory cards: MMC, SD, SDHC. Width: 7.28" (185 mm), Depth: 10.7" (271 mm), Height: 1.1" (28 mm)