ASUS logo

ASUS P9X79-E WS motherboard Intel X79 LGA 2011 (Socket R) SSI CEB

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78406
Info modified on:
30 Oct 2024, 13:07:57
Short summary description ASUS P9X79-E WS motherboard Intel X79 LGA 2011 (Socket R) SSI CEB:

ASUS P9X79-E WS, Intel, LGA 2011 (Socket R), Intel® Core™ i7, DDR3-SDRAM, 64 GB, Quad-channel

Long summary description ASUS P9X79-E WS motherboard Intel X79 LGA 2011 (Socket R) SSI CEB:

ASUS P9X79-E WS. Processor manufacturer: Intel, Processor socket: LGA 2011 (Socket R), Compatible processor series: Intel® Core™ i7. Supported memory types: DDR3-SDRAM, Maximum internal memory: 64 GB, Memory channels: Quad-channel. RAID levels: 0, 1, 5, 10. Parallel processing technology support: 4-Way CrossFireX, 4-Way SLI. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel I210

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.