ASUS logo

ASUS P8Z77-M PRO motherboard Intel Z77 LGA 1155 (Socket H2) micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
273719
Info modified on:
30 Oct 2024, 13:05:22
Short summary description ASUS P8Z77-M PRO motherboard Intel Z77 LGA 1155 (Socket H2) micro ATX:

ASUS P8Z77-M PRO, Intel, LGA 1155 (Socket H2), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, 5 GT/s, DDR3-SDRAM, 32 GB

Long summary description ASUS P8Z77-M PRO motherboard Intel Z77 LGA 1155 (Socket H2) micro ATX:

ASUS P8Z77-M PRO. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II, SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 2-Way CrossFireX, 2-Way SLI, 3-Way CrossFireX, LucidLogix Virtu, Quad-GPU CrossFireX, Quad-GPU SLI, Maximum graphics card memory: 1696 MB, Graphics card family: Intel. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111F, Networking features: Gigabit LAN

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.