ASUS logo

ASUS P8Z68 DELUXE/GEN3 motherboard Intel Z68 LGA 1155 (Socket H2) ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
180504
Info modified on:
30 Oct 2024, 13:05:36
Short summary description ASUS P8Z68 DELUXE/GEN3 motherboard Intel Z68 LGA 1155 (Socket H2) ATX:

ASUS P8Z68 DELUXE/GEN3, Intel, LGA 1155 (Socket H2), Intel® Celeron®, Intel® Pentium®, DDR3-SDRAM, 32 GB, Dual-channel

Long summary description ASUS P8Z68 DELUXE/GEN3 motherboard Intel Z68 LGA 1155 (Socket H2) ATX:

ASUS P8Z68 DELUXE/GEN3. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory channels: Dual-channel. Supported storage drive interfaces: SATA II, SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: Quad-GPU CrossFireX, Quad-GPU SLI. Ethernet interface type: Gigabit Ethernet, Bluetooth version: 2.1+EDR

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.