ASUS logo

ASUS P8H77-M-LE motherboard Intel® H67 LGA 1155 (Socket H2)

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94382
Info modified on:
21 Apr 2021, 10:45:53
Short summary description ASUS P8H77-M-LE motherboard Intel® H67 LGA 1155 (Socket H2):

ASUS P8H77-M-LE, Intel, LGA 1155 (Socket H2), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, DDR3-SDRAM, DIMM, SATA

Long summary description ASUS P8H77-M-LE motherboard Intel® H67 LGA 1155 (Socket H2):

ASUS P8H77-M-LE. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Supported memory types: DDR3-SDRAM, Memory slots type: DIMM. Supported storage drive interfaces: SATA. Component for: PC, Motherboard chipset family: Intel, Motherboard chipset: Intel® H67. BIOS type: AMI, BIOS memory size: 32 Mbit, ACPI version: 2.0a

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.