ASUS logo

ASUS P8H67-M LE motherboard LGA 1155 (Socket H2) micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96070
Info modified on:
30 Oct 2024, 13:09:14
Short summary description ASUS P8H67-M LE motherboard LGA 1155 (Socket H2) micro ATX:

ASUS P8H67-M LE, LGA 1155 (Socket H2), 16 GB, Non-ECC, 1066,1333 MHz, Realtek RTL8112L, Gigabit Ethernet

Long summary description ASUS P8H67-M LE motherboard LGA 1155 (Socket H2) micro ATX:

ASUS P8H67-M LE. Processor socket: LGA 1155 (Socket H2). Maximum internal memory: 16 GB, ECC сompatibility: Non-ECC, Supported memory clock speeds: 1066,1333 MHz. LAN controller: Realtek RTL8112L, Networking features: Gigabit Ethernet. Motherboard form factor: micro ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC887. BIOS type: AMI, BIOS memory size: 32 Mbit

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.