ASUS logo

ASUS P8H67-I Deluxe Intel® H67 LGA 1155 (Socket H2) mini ITX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48962
Info modified on:
30 Oct 2024, 13:11:06
Short summary description ASUS P8H67-I Deluxe Intel® H67 LGA 1155 (Socket H2) mini ITX:

ASUS P8H67-I Deluxe, Intel, LGA 1155 (Socket H2), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, 16 GB, Non-ECC, 1066,1333 MHz

Long summary description ASUS P8H67-I Deluxe Intel® H67 LGA 1155 (Socket H2) mini ITX:

ASUS P8H67-I Deluxe. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Maximum internal memory: 16 GB, ECC сompatibility: Non-ECC, Supported memory clock speeds: 1066,1333 MHz. RAID levels: 0, 1, 5, 10. Maximum graphics card memory: 1748 MB. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111E, Bluetooth version: 2.1+EDR

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.