ASUS logo

ASUS P8H61-MX motherboard Intel® H61 LGA 1155 (Socket H2) micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66801
Info modified on:
30 Oct 2024, 13:10:05
Short summary description ASUS P8H61-MX motherboard Intel® H61 LGA 1155 (Socket H2) micro ATX:

ASUS P8H61-MX, Intel, LGA 1155 (Socket H2), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, LGA 1155 (Socket H2), DDR3-SDRAM, 16 GB

Long summary description ASUS P8H61-MX motherboard Intel® H61 LGA 1155 (Socket H2) micro ATX:

ASUS P8H61-MX. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Supported memory types: DDR3-SDRAM, Maximum internal memory: 16 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II. Maximum resolution: 2048 x 1536 pixels. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, LAN controller: Realtek RTL8111E, Networking features: Gigabit Ethernet

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.