ASUS logo

ASUS P8B-C/4L motherboard Intel® C202

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58659
Info modified on:
30 Oct 2024, 13:08:05
Short summary description ASUS P8B-C/4L motherboard Intel® C202:

ASUS P8B-C/4L, Dual-channel, ECC, 1066,1333 MHz, 0, 1, 5, 10, Intel® 82574L, Intel® C202

Long summary description ASUS P8B-C/4L motherboard Intel® C202:

ASUS P8B-C/4L. Memory channels: Dual-channel, ECC сompatibility: ECC, Supported memory clock speeds: 1066,1333 MHz. RAID levels: 0, 1, 5, 10. LAN controller: Intel® 82574L. Motherboard chipset: Intel® C202. Width: 12" (305 mm), Depth: 9.61" (244 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.