ASUS logo

ASUS P7H55D-M PRO motherboard LGA 1156 (Socket H) micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
149929
Info modified on:
30 Oct 2024, 13:07:02
Short summary description ASUS P7H55D-M PRO motherboard LGA 1156 (Socket H) micro ATX:

ASUS P7H55D-M PRO, Intel, LGA 1156 (Socket H), 16 GB, Non-ECC, Realtek RTL8112L, Gigabit LAN

Long summary description ASUS P7H55D-M PRO motherboard LGA 1156 (Socket H) micro ATX:

ASUS P7H55D-M PRO. Processor manufacturer: Intel, Processor socket: LGA 1156 (Socket H). Maximum internal memory: 16 GB, ECC сompatibility: Non-ECC. LAN controller: Realtek RTL8112L, Networking features: Gigabit LAN. Motherboard form factor: micro ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC892. BIOS type: AMI, BIOS memory size: 64 Mbit

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.