ASUS logo

ASUS P P6T-WS-PRO motherboard Socket B (LGA 1366) ATX

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
160669
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS P P6T-WS-PRO motherboard Socket B (LGA 1366) ATX:

ASUS P P6T-WS-PRO, Intel, Socket B (LGA 1366), 24 GB, 1.5 V, 0, 1, 5, 10, Realtek RTL8111C

Long summary description ASUS P P6T-WS-PRO motherboard Socket B (LGA 1366) ATX:

ASUS P P6T-WS-PRO. Processor manufacturer: Intel, Processor socket: Socket B (LGA 1366). Maximum internal memory: 24 GB, Memory voltage: 1.5 V. RAID levels: 0, 1, 5, 10. LAN controller: Realtek RTL8111C. Motherboard form factor: ATX, Power source type: ATX

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.