ASUS logo

ASUS P5WD2 Premium LGA 775 (Socket T) ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116331
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS P5WD2 Premium LGA 775 (Socket T) ATX:

ASUS P5WD2 Premium, Intel, LGA 775 (Socket T), Intel® Pentium® Extreme Edition, 8 GB, Intel PCIe Gigabit LAN, Marvell 88E8001 Gigabit LAN, ATX

Long summary description ASUS P5WD2 Premium LGA 775 (Socket T) ATX:

ASUS P5WD2 Premium. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Compatible processor series: Intel® Pentium® Extreme Edition. Maximum internal memory: 8 GB. Networking features: Intel PCIe Gigabit LAN, Marvell 88E8001 Gigabit LAN. Motherboard form factor: ATX, Power source type: ATX. Bundled software: Drivers ASUS PC Probe ASUS LiveUpdate Utility Anti-virus software (OEM version)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.