ASUS logo

ASUS P5W DH Deluxe Digital Home Series LGA 775 (Socket T) ATX

Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
147221
Info modified on:
30 Oct 2024, 13:11:40
Short summary description ASUS P5W DH Deluxe Digital Home Series LGA 775 (Socket T) ATX:

ASUS P5W DH Deluxe Digital Home Series, Intel, LGA 775 (Socket T), ECC & Non-ECC, 8 MB, ATX, ATX

Long summary description ASUS P5W DH Deluxe Digital Home Series LGA 775 (Socket T) ATX:

ASUS P5W DH Deluxe Digital Home Series. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). ECC сompatibility: ECC & Non-ECC, Flash memory: 8 MB. Motherboard form factor: ATX, Power source type: ATX. Width: 12" (305 mm), Depth: 9.65" (245 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.