ASUS logo

ASUS P5QL SE motherboard LGA 775 (Socket T) ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
223862
Info modified on:
30 Oct 2024, 13:07:28
Short summary description ASUS P5QL SE motherboard LGA 775 (Socket T) ATX:

ASUS P5QL SE, Intel, LGA 775 (Socket T), 8 GB, Non-ECC, Realtek RTL8111C, Gigabit LAN

Long summary description ASUS P5QL SE motherboard LGA 775 (Socket T) ATX:

ASUS P5QL SE. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 8 GB, ECC сompatibility: Non-ECC. LAN controller: Realtek RTL8111C, Networking features: Gigabit LAN. Motherboard form factor: ATX, Audio output channels: 5.1 channels, Audio chip: Realtek ALC662. BIOS type: AMI, BIOS memory size: 64 Mbit

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.