ASUS logo

ASUS MB P5P800 SE LGA 775 (Socket T) ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98459
Info modified on:
12 Jun 2018, 09:55:42
Short summary description ASUS MB P5P800 SE LGA 775 (Socket T) ATX:

ASUS MB P5P800 SE, Intel, LGA 775 (Socket T), 4 GB, 4 MB, Intel 82540EM Gigabit LAN Controller supporting 10/100/1000 BASE-T Ethernet, ATX

Long summary description ASUS MB P5P800 SE LGA 775 (Socket T) ATX:

ASUS MB P5P800 SE. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 4 GB, Flash memory: 4 MB. Networking features: Intel 82540EM Gigabit LAN Controller supporting 10/100/1000 BASE-T Ethernet. Motherboard form factor: ATX, Power source type: ATX. Bundled software: Drivers ASUS PC Probe Anti-virus software (OEM version) ASUS LiveUpdate Utility

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.