ASUS logo

ASUS P5N-EM HDMI motherboard LGA 775 (Socket T) micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124679
Info modified on:
30 Oct 2024, 13:09:55
Short summary description ASUS P5N-EM HDMI motherboard LGA 775 (Socket T) micro ATX:

ASUS P5N-EM HDMI, Intel, LGA 775 (Socket T), 4 GB, Non-ECC, micro ATX, 7.1 channels

Long summary description ASUS P5N-EM HDMI motherboard LGA 775 (Socket T) micro ATX:

ASUS P5N-EM HDMI. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 4 GB, ECC сompatibility: Non-ECC. Motherboard form factor: micro ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC883. BIOS memory size: 64 Mbit. Width: 9.65" (245 mm), Depth: 8.19" (208 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.