ASUS logo

ASUS P5LD2-VM SE motherboard LGA 775 (Socket T) ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
224675
Info modified on:
04 Apr 2019, 06:03:29
Short summary description ASUS P5LD2-VM SE motherboard LGA 775 (Socket T) ATX:

ASUS P5LD2-VM SE, Intel, LGA 775 (Socket T), 2 GB, GMA 950, Gigabit Ethernet, ATX

Long summary description ASUS P5LD2-VM SE motherboard LGA 775 (Socket T) ATX:

ASUS P5LD2-VM SE. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 2 GB. Graphics card: GMA 950. Networking features: Gigabit Ethernet. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC882

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.