ASUS logo

ASUS MB INTEL P5LD2-V LGA 775 (Socket T) ATX

Brand:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39027
Info modified on:
04 Apr 2019, 05:29:33
Short summary description ASUS MB INTEL P5LD2-V LGA 775 (Socket T) ATX:

ASUS MB INTEL P5LD2-V, Intel, LGA 775 (Socket T), 4 GB, 8 MB, Marvell 88E8053 PCIe Gigabit LAN Controller, featuring AI NET2, ATX

Long summary description ASUS MB INTEL P5LD2-V LGA 775 (Socket T) ATX:

ASUS MB INTEL P5LD2-V. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 4 GB, Flash memory: 8 MB. Networking features: Marvell 88E8053 PCIe Gigabit LAN Controller, featuring AI NET2. Motherboard form factor: ATX, Power source type: ATX. Bundled software: Drivers ASUS PC Probe 2 ASUS LiveUpdate Utility Anti-virus software (OEM version)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.