ASUS logo

ASUS P5K-E/WIFI-AP LGA 775 (Socket T) ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
237107
Info modified on:
30 Oct 2024, 13:08:24
Short summary description ASUS P5K-E/WIFI-AP LGA 775 (Socket T) ATX:

ASUS P5K-E/WIFI-AP, Intel, LGA 775 (Socket T), 8 GB, Non-ECC, 0, 1, JBOD, Marvell 88E8056

Long summary description ASUS P5K-E/WIFI-AP LGA 775 (Socket T) ATX:

ASUS P5K-E/WIFI-AP. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 8 GB, ECC сompatibility: Non-ECC. RAID levels: 0, 1, JBOD. LAN controller: Marvell 88E8056, Networking features: Gigabit Ethernet. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: ADI AD1988B

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.